Simpson Door Company Dc Ammeter; Meter Function Simpson 2435

Description
DC AMMETER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.76 " x 1.75" x 1.27"; Panel Cutout Diameter:39.37mm; Scale Length:38.1mm RoHS Compliant: NA
Datasheet
Description
DC AMMETER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.76 " x 1.75" x 1.27"; Panel Cutout Diameter:39.37mm; Scale Length:38.1mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Ammeter; Meter Function Simpson - 10M9711 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter; Meter Function Simpson
10M9711
Dc Ammeter; Meter Function Simpson 10M9711
DC AMMETER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.76 " x 1.75" x 1.27"; Panel Cutout Diameter:39.37mm; Scale Length:38.1mm RoHS Compliant: NA

DC AMMETER; Meter Function:DC Current; Meter Range:0A to 10A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.76" x 1.75" x 1.27"; Panel Cutout Diameter:39.37mm; Scale Length:38.1mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 10M9711
Product Name Dc Ammeter; Meter Function Simpson
Current Range 0.0 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers