Simpson Door Company Percent Motor Load, 10Vac; Meter Function Simpson 21684

Description
PERCENT MOTOR LOAD, 10VAC; Meter Function:Percent Motor Load; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm RoHS Compliant: No
Datasheet
Description
PERCENT MOTOR LOAD, 10VAC; Meter Function:Percent Motor Load; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Percent Motor Load, 10Vac; Meter Function Simpson - 01B7071 - Newark, An Avnet Company
Chicago, IL, United States
Percent Motor Load, 10Vac; Meter Function Simpson
01B7071
Percent Motor Load, 10Vac; Meter Function Simpson 01B7071
PERCENT MOTOR LOAD, 10VAC; Meter Function:Percent Motor Load; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm RoHS Compliant: No

PERCENT MOTOR LOAD, 10VAC; Meter Function:Percent Motor Load; Meter Range:0V to 10V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B7071
Product Name Percent Motor Load, 10Vac; Meter Function Simpson
Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details