Simpson Door Company Current Meter; Meter Function Simpson 21672

Description
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.15 " x 4.68" x 5.44"; Panel Cutout Diameter:71.63mm; Scale Length:103mm RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.15 " x 4.68" x 5.44"; Panel Cutout Diameter:71.63mm; Scale Length:103mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 01B7067 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
01B7067
Current Meter; Meter Function Simpson 01B7067
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.15 " x 4.68" x 5.44"; Panel Cutout Diameter:71.63mm; Scale Length:103mm RoHS Compliant: NA

CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.15" x 4.68" x 5.44"; Panel Cutout Diameter:71.63mm; Scale Length:103mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B7067
Product Name Current Meter; Meter Function Simpson
Voltage Range 0.0 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers