Simpson Door Company Ac Voltmeter, 0 To 300V; Meter Function Simpson 21642

Description
AC VOLTMETER, 0 TO 300V; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm
Datasheet
Description
AC VOLTMETER, 0 TO 300V; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Voltmeter, 0 To 300V; Meter Function Simpson - 01B7059 - Newark, An Avnet Company
Chicago, IL, United States
Ac Voltmeter, 0 To 300V; Meter Function Simpson
01B7059
Ac Voltmeter, 0 To 300V; Meter Function Simpson 01B7059
AC VOLTMETER, 0 TO 300V; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm

AC VOLTMETER, 0 TO 300V; Meter Function:AC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B7059
Product Name Ac Voltmeter, 0 To 300V; Meter Function Simpson
Voltage Range 0.0 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MA12-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers