Simpson Door Company Temperature Meter, 0 To 815Deg C; Meter Function Simpson 21615

Description
TEMPERATURE METER, 0 TO 815DEG C; Meter Function:Temperature ; Meter Range:0°C to +815°C / 0°F to +1500°F; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm RoHS Compliant: No
Datasheet
Description
TEMPERATURE METER, 0 TO 815DEG C; Meter Function:Temperature ; Meter Range:0°C to +815°C / 0°F to +1500°F; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter, 0 To 815Deg C; Meter Function Simpson - 01B7044 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Meter, 0 To 815Deg C; Meter Function Simpson
01B7044
Temperature Meter, 0 To 815Deg C; Meter Function Simpson 01B7044
TEMPERATURE METER, 0 TO 815DEG C; Meter Function:Temperature ; Meter Range:0°C to +815°C / 0°F to +1500°F; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm RoHS Compliant: No

TEMPERATURE METER, 0 TO 815DEG C; Meter Function:Temperature; Meter Range:0°C to +815°C / 0°F to +1500°F; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:3300 Series; Panel Cutout Diameter:2.82mm; Scale Length:103mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B7044
Product Name Temperature Meter, 0 To 815Deg C; Meter Function Simpson
Input Type Temperature; Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details