Simpson Door Company Analog Panel Meter, 0 To 150A; Meter Function Simpson 1800

Description
ANALOG PANEL METER, 0 TO 150A; Meter Function:DC Current; Meter Range:0A to 150A; Panel Cutout Height:63.5mm; Panel Cutout Width:63.5mm; Product Range:
Datasheet
Description
ANALOG PANEL METER, 0 TO 150A; Meter Function:DC Current; Meter Range:0A to 150A; Panel Cutout Height:63.5mm; Panel Cutout Width:63.5mm; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Panel Meter, 0 To 150A; Meter Function Simpson - 03B7547 - Newark, An Avnet Company
Chicago, IL, United States
Analog Panel Meter, 0 To 150A; Meter Function Simpson
03B7547
Analog Panel Meter, 0 To 150A; Meter Function Simpson 03B7547
ANALOG PANEL METER, 0 TO 150A; Meter Function:DC Current; Meter Range:0A to 150A; Panel Cutout Height:63.5mm; Panel Cutout Width:63.5mm; Product Range:

ANALOG PANEL METER, 0 TO 150A; Meter Function:DC Current; Meter Range:0A to 150A; Panel Cutout Height:63.5mm; Panel Cutout Width:63.5mm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Analog Panel Meters
Product Number 03B7547
Product Name Analog Panel Meter, 0 To 150A; Meter Function Simpson
Current Range 0.0 to 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-15DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209394 - Allied Electronics, Inc.
Specs
Scale Length 3.14 inch (79.76 mm)
Voltage Range 0.0 to 15 volts
Response Time 1500 milliseconds
View Details
Presentor - Industrial Series Analogue Meter - 29M - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature); Expanded Scale (optional feature)
Scale Length 2.99 inch (75.95 mm)
View Details