Computer Network Accessories, Inc. Analog Current Panel Meter 3A DC, 2.4" x 1.9" 603598

Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 3A Dimensions: 2.4" x 1.9"
Description
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 3A Dimensions: 2.4" x 1.9"

Suppliers

Company
Product
Description
Supplier Links
Analog Current Panel Meter 3A DC, 2.4
Dayton, OH, USA
Analog Current Panel Meter 3A DC, 2.4" x 1.9"
603598
Analog Current Panel Meter 3A DC, 2.4" x 1.9" 603598
Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5. Range: 3A Dimensions: 2.4" x 1.9"

Moving coil panel meter for use in electronic instruments, switchboards, vehicles and more. With zero adjusting screw. Class 2.5.

  • Range: 3A
  • Dimensions: 2.4" x 1.9"
Supplier's Site

Technical Specifications

  Computer Network Accessories, Inc.
Product Category Analog Panel Meters
Product Number 603598
Product Name Analog Current Panel Meter 3A DC, 2.4" x 1.9"
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Vintage Series Analogue Meter - RCM20SQ - Sifam
Specs
Features Illuminated
Scale Type Zero-Left (optional feature); Zero-Center (optional feature)
Face Type Rectangular
View Details
Industrial Round Panel Meter - Phenolic Glass - 582 / 584 - Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Zero-Left
Face Type Round Front Face
Input Type AC Voltage; DC Voltage; AC Current; DC Current; AC Range - Up To 50 A, DC Range - from 20 uA
View Details