Simpson Door Company Voltage Meter; Meter Function Simpson 17830

Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 1.75" x 1.28"; Panel Cutout Diameter:39.63mm; Scale Length:31.7mm RoHS Compliant: NA
Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 1.75" x 1.28"; Panel Cutout Diameter:39.63mm; Scale Length:31.7mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 10M9395 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
10M9395
Voltage Meter; Meter Function Simpson 10M9395
VOLTAGE METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 1.75" x 1.28"; Panel Cutout Diameter:39.63mm; Scale Length:31.7mm RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Current; Meter Range:0mA to 50mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75" x 1.75" x 1.28"; Panel Cutout Diameter:39.63mm; Scale Length:31.7mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 10M9395
Product Name Voltage Meter; Meter Function Simpson
Current Range 0.0 to 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details