Simpson Door Company Voltage Meter; Meter Function Simpson 17800

Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 1.75" x 1.28"; Panel Cutout Diameter:39.62mm; Scale Length:31.7mm RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 1.75" x 1.28"; Panel Cutout Diameter:39.62mm; Scale Length:31.7mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 05M4716 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
05M4716
Voltage Meter; Meter Function Simpson 05M4716
VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75 " x 1.75" x 1.28"; Panel Cutout Diameter:39.62mm; Scale Length:31.7mm RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:1.75" x 1.75" x 1.28"; Panel Cutout Diameter:39.62mm; Scale Length:31.7mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 05M4716
Product Name Voltage Meter; Meter Function Simpson
Current Range 0.0 to 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details