Simpson Door Company Current Meter; Meter Function Simpson 17704

Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 2153; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 2153; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F5288 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F5288
Current Meter; Meter Function Simpson 55F5288
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 2153; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 50A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:Model 2153; Accuracy:+/-2 %; Current Meter Range:0-50 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F5288
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details