The Current Meter, part number 55F5287, is an AC ammeter featuring an iron-vane movement. It has a measurement range of 0-25 A with an accuracy of ±2%. The meter is designed with a rugged black plastic case and a glass window for optimal viewing. It includes a black knife-edge pointer for precise readings. The device operates within a temperature range of -4¬?F to +149¬?F (-20°C to +65°C) and has a response time of 1.5 seconds maximum. The meter's impedance is approximately 0.008 Ohms at 60 Hz. This product is UL Recognized, ensuring compliance with safety standards.
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 25A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-25 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 55F5287 |
| Product Name | Current Meter; Meter Function Simpson |
| Current Range | 0.0 to 25 amps |