Simpson Door Company Panel Meter 17668

Description
PANEL METER, MODEL 2152, 2-1/2IN, 0-5AC AMMETERS, IRON-VANE MOVEMENT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
PANEL METER, MODEL 2152, 2-1/2IN, 0-5AC AMMETERS, IRON-VANE MOVEMENT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 44200 - Radwell International
Willingboro, NJ, United States
Panel Meter
44200
Panel Meter 44200
PANEL METER, MODEL 2152, 2-1/2IN, 0-5AC AMMETERS, IRON-VANE MOVEMENT. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, MODEL 2152, 2-1/2IN, 0-5AC AMMETERS, IRON-VANE MOVEMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F5275 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F5275
Current Meter; Meter Function Simpson 55F5275
CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

CURRENT METER; Meter Function:AC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 44200 55F5275
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Multi Function Panel Meters - 2857356 - RS Components, Ltd.
Specs
Number Digits 3.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Temperature; Voltage, Temperature, Current
Width 45 mm (1.77 inch)
View Details
 - Digital Panel Meter for 6 Digit Digital Stopwatch and Timer - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details