Simpson Door Company Current Meter; Meter Function Simpson 17629

Description
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 94C7215 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
94C7215
Current Meter; Meter Function Simpson 94C7215
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: NA

CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 300V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 94C7215
Product Name Current Meter; Meter Function Simpson
Voltage Range 0.0 to 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers