Simpson Door Company Current Meter; Meter Function Simpson 17586

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 10µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 10µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 01B6952 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
01B6952
Current Meter; Meter Function Simpson 01B6952
CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 10µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0µA to 10µA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:4.2" x 4.66" x 1.85"; Panel Cutout Diameter:71.63mm; Scale Length:103.9mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B6952
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 1.00E-5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details