Simpson Door Company Panel Meter 17523

Description
PANEL METER, ANALOG RECTIFIER/IRON-VANE READING, 0-500 DC MILLIAMPERES RATING, PHENOLIC CASE, UL RECOGNIZED. FREE 2 YEAR RADWELL WARRANTY
Description
PANEL METER, ANALOG RECTIFIER/IRON-VANE READING, 0-500 DC MILLIAMPERES RATING, PHENOLIC CASE, UL RECOGNIZED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 17507171 - Radwell International
Willingboro, NJ, United States
Panel Meter
17507171
Panel Meter 17507171
PANEL METER, ANALOG RECTIFIER/IRON-VANE READING, 0-500 DC MILLIAMPERES RATING, PHENOLIC CASE, UL RECOGNIZED. FREE 2 YEAR RADWELL WARRANTY

PANEL METER, ANALOG RECTIFIER/IRON-VANE READING, 0-500 DC MILLIAMPERES RATING, PHENOLIC CASE, UL RECOGNIZED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F5349 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F5349
Current Meter; Meter Function Simpson 55F5349
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 500mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-500 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 500mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-500 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 17507171 55F5349
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details