Simpson Door Company Panel Meter 17516

Description
ANALOG PANEL METER, 25 MILLIAMPERES DC, 2 PERCENT ACCURACY, MODEL 2123, 3.5 IN. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG PANEL METER, 25 MILLIAMPERES DC, 2 PERCENT ACCURACY, MODEL 2123, 3.5 IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 17303279 - Radwell International
Willingboro, NJ, United States
Panel Meter
17303279
Panel Meter 17303279
ANALOG PANEL METER, 25 MILLIAMPERES DC, 2 PERCENT ACCURACY, MODEL 2123, 3.5 IN. FREE 2 YEAR RADWELL WARRANTY

ANALOG PANEL METER, 25 MILLIAMPERES DC, 2 PERCENT ACCURACY, MODEL 2123, 3.5 IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Current Meter; Meter Function Simpson - 55F5344 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F5344
Current Meter; Meter Function Simpson 55F5344
CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 25mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-25 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0mA to 25mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-25 mA; Display Accuracy ±:2%; Meter Shape:Square RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 17303279 55F5344
Product Name Panel Meter Current Meter; Meter Function Simpson
Current Range 0.0 to 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Multi Function Panel Meters - 629978 - RS Components, Ltd.
Specs
Number Digits 4.0
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
 - Digital Panel Meters for 6 Digit Digital Stopwatch and Timer Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details