Simpson Door Company Voltage Meter; Meter Function Simpson 17477

Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 1.21"; Panel Cutout Diameter:71.89mm; Scale Length:69.8mm RoHS Compliant: NA
Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 1.21"; Panel Cutout Diameter:71.89mm; Scale Length:69.8mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 03B7790 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
03B7790
Voltage Meter; Meter Function Simpson 03B7790
VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 1.21"; Panel Cutout Diameter:71.89mm; Scale Length:69.8mm RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 2A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 1.21"; Panel Cutout Diameter:71.89mm; Scale Length:69.8mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 03B7790
Product Name Voltage Meter; Meter Function Simpson
Current Range 0.0 to 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for AC Phase Angle and AC Power Factor Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details