Simpson Door Company Voltage Meter; Meter Function Simpson 17475

Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 1.21"; Panel Cutout Diameter:71.89mm; Scale Length:69.8mm RoHS Compliant: NA
Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 1.21"; Panel Cutout Diameter:71.89mm; Scale Length:69.8mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 96B1953 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
96B1953
Voltage Meter; Meter Function Simpson 96B1953
VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 1.21"; Panel Cutout Diameter:71.89mm; Scale Length:69.8mm RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Current; Meter Range:0A to 1A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3" x 3" x 1.21"; Panel Cutout Diameter:71.89mm; Scale Length:69.8mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 96B1953
Product Name Voltage Meter; Meter Function Simpson
Current Range 0.0 to 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details