Simpson Door Company Current Meter; Meter Function Simpson 17404

Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA
Datasheet
Description
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 55F5253 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
55F5253
Current Meter; Meter Function Simpson 55F5253
CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA

CURRENT METER; Meter Function:DC Current; Meter Range:0A to 5A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-5 A; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F5253
Product Name Current Meter; Meter Function Simpson
Current Range 0.0 to 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Digital Panel Meter - MV507-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
2 suppliers