Simpson Door Company Dc Ammeter; Meter Function Simpson 1660

Description
DC AMMETER; Meter Function:DC Current; Meter Range:-; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69 " x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA
Datasheet
Description
DC AMMETER; Meter Function:DC Current; Meter Range:-; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69 " x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Ammeter; Meter Function Simpson - 01B6676 - Newark, An Avnet Company
Chicago, IL, United States
Dc Ammeter; Meter Function Simpson
01B6676
Dc Ammeter; Meter Function Simpson 01B6676
DC AMMETER; Meter Function:DC Current; Meter Range:-; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69 " x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA

DC AMMETER; Meter Function:DC Current; Meter Range:-; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:2.69" x 1.63"; Panel Cutout Diameter:56.39mm; Scale Length:45.7mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B6676
Product Name Dc Ammeter; Meter Function Simpson
Input Type DC Current; DC Current
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers