Simpson Door Company Voltage Meter; Meter Function Simpson 16045

Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25 " x 3.25" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: No
Datasheet
Description
VOLTAGE METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25 " x 3.25" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 01B6914 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
01B6914
Voltage Meter; Meter Function Simpson 01B6914
VOLTAGE METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25 " x 3.25" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: No

VOLTAGE METER; Meter Function:DC Current; Meter Range:0mA to 1mA; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25" x 3.25" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B6914
Product Name Voltage Meter; Meter Function Simpson
Current Range 0.0 to 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers