Simpson Door Company Current Meter; Meter Function Simpson 16020

Description
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25 " x 3.25" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: No
Datasheet
Description
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25 " x 3.25" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Meter; Meter Function Simpson - 01B6912 - Newark, An Avnet Company
Chicago, IL, United States
Current Meter; Meter Function Simpson
01B6912
Current Meter; Meter Function Simpson 01B6912
CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25 " x 3.25" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: No

CURRENT METER; Meter Function:DC Voltage; Meter Range:0V to 50V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Meter Size/Dimensions:3.25" x 3.25" x 1.81"; Panel Cutout Diameter:71.63mm; Scale Length:70mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B6912
Product Name Current Meter; Meter Function Simpson
Voltage Range 0.0 to 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers