Simpson Door Company Voltage Meter; Meter Function Simpson 15046

Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Meter Shape:Rectangular RoHS Compliant: NA
Description
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Meter Shape:Rectangular RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Voltage Meter from Simpson, part number 62F3318, is designed for measuring DC voltage within a range of 0V to 150V. It features an accuracy of ±2%, ensuring reliable readings for various applications. The meter utilizes an annular self-shielding movement and is shaped in a rectangular form, making it suitable for panel mounting. This product is compliant with RoHS standards, although specific details regarding panel cutout dimensions are not provided. The meter is part of a long-standing tradition of quality in panel instruments, backed by a warranty against defects in materials and workmanship.

Datasheet Summary
Powered by GS/AI

The Voltage Meter from Simpson, part number 62F3318, is designed for measuring DC voltage within a range of 0V to 150V. It features an accuracy of ±2%, ensuring reliable readings for various applications. The meter utilizes an annular self-shielding movement and is shaped in a rectangular form, making it suitable for panel mounting. This product is compliant with RoHS standards, although specific details regarding panel cutout dimensions are not provided. The meter is part of a long-standing tradition of quality in panel instruments, backed by a warranty against defects in materials and workmanship.

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 62F3318 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
62F3318
Voltage Meter; Meter Function Simpson 62F3318
VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Meter Shape:Rectangular RoHS Compliant: NA

VOLTAGE METER; Meter Function:DC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Annular Self-Shielding; Meter Shape:Rectangular RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62F3318
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - Counters, Hour Meters - PCE-N15O - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 100 to 240 volts
View Details
2 suppliers
Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details