Simpson Door Company Current Transformer; Ct Construction Simpson 1298

Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:150:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet
Description
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:150:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformer; Ct Construction Simpson - 55F2576 - Newark, An Avnet Company
Chicago, IL, United States
Current Transformer; Ct Construction Simpson
55F2576
Current Transformer; Ct Construction Simpson 55F2576
CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:150:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

CURRENT TRANSFORMER; CT Construction:Donut; Current Ratio:150:5; Accuracy Class:Class 2; Power Rating:2VA; Window Diameter:90.4mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 55F2576
Product Name Current Transformer; Ct Construction Simpson
Operating Frequency 50 to 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - 1140-LU-B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Control Circuit Transformer - 1497A-A8-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 350 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 7.00E6 Hz
View Details