Triad Magnetics 1630 Ohm Primary DC Resistance J Series Audio Transformer A-65J

Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet
Description
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1630 Ohm Primary DC Resistance J Series Audio Transformer - A-65J - Triad Magnetics
Perris, California, United States
1630 Ohm Primary DC Resistance J Series Audio Transformer
A-65J
1630 Ohm Primary DC Resistance J Series Audio Transformer A-65J
The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

The flexibility of Triad J Series transformers permits amplifiers to exceed broadcast standards. Although economy in construction places them in a lower price class, these units approach and closely approximate the performance characteristics of more costly hermetically sealed units.

Supplier's Site
Audio Transformers - 237-A-65J-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-A-65J-ND
Audio Transformers 237-A-65J-ND
XFMR 15K / 600 150/150 CHAS MNT

XFMR 15K / 600 150/150 CHAS MNT

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
A-65J
Transformers - Audio Transformers A-65J
IMPEDANCE MATCH AUDIO XFMR 15KC

IMPEDANCE MATCH AUDIO XFMR 15KC

Supplier's Site
Impedance Match Audio Xfmr 15Kct? Triad Magnetics - 04AK4649 - Newark, An Avnet Company
Chicago, IL, United States
Impedance Match Audio Xfmr 15Kct? Triad Magnetics
04AK4649
Impedance Match Audio Xfmr 15Kct? Triad Magnetics 04AK4649
IMPEDANCE MATCH AUDIO XFMR 15KCT?:600CT/150? (5.0:1) 100MW ROHS COMPLIANT: YES

IMPEDANCE MATCH AUDIO XFMR 15KCT?:600CT/150? (5.0:1) 100MW ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers
Product Number A-65J 237-A-65J-ND A-65J 04AK4649
Product Name 1630 Ohm Primary DC Resistance J Series Audio Transformer Audio Transformers Transformers - Audio Transformers Impedance Match Audio Xfmr 15Kct? Triad Magnetics
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - F7-10 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
Audio Transformers - 237-A-15J-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
3 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-250-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers