CURRENT METER; Meter Function:AC Current; Meter Range:0A to 15A; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Current Meter Range:0-15 A; Display Accuracy ±:2%; Meter Movement:Iron-Vane RoHS Compliant: NA
ANALOG PANEL METER, BLACK SPADE TYPE POINTER, AC CURRENT, 0-15 AMPS. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 55F156 | 17429115 |
| Product Name | Current Meter; Meter Function Simpson | Panel Meter |
| Current Range | 0.0 to 15 amps |