Simpson Door Company Watt Meter; Meter Function Simpson 10760

Description
WATT METER; Meter Function:Power; Meter Range:0W to 750W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA
Datasheet
Description
WATT METER; Meter Function:Power; Meter Range:0W to 750W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Watt Meter; Meter Function Simpson - 55F235 - Newark, An Avnet Company
Chicago, IL, United States
Watt Meter; Meter Function Simpson
55F235
Watt Meter; Meter Function Simpson 55F235
WATT METER; Meter Function:Power; Meter Range:0W to 750W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

WATT METER; Meter Function:Power; Meter Range:0W to 750W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F235
Product Name Watt Meter; Meter Function Simpson
Input Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details