Simpson Door Company Watt Meter; Meter Function Simpson 10740

Description
WATT METER; Meter Function:Power; Meter Range:0W to 300W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA
Datasheet
Description
WATT METER; Meter Function:Power; Meter Range:0W to 300W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Watt Meter; Meter Function Simpson - 55F234 - Newark, An Avnet Company
Chicago, IL, United States
Watt Meter; Meter Function Simpson
55F234
Watt Meter; Meter Function Simpson 55F234
WATT METER; Meter Function:Power; Meter Range:0W to 300W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

WATT METER; Meter Function:Power; Meter Range:0W to 300W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F234
Product Name Watt Meter; Meter Function Simpson
Input Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details