Simpson Door Company Watt Meter; Meter Function Simpson 10730

Description
WATT METER; Meter Function:Power; Meter Range:0W to 150W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA
Description
WATT METER; Meter Function:Power; Meter Range:0W to 150W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Watt Meter; Meter Function Simpson - 55F233 - Newark, An Avnet Company
Chicago, IL, United States
Watt Meter; Meter Function Simpson
55F233
Watt Meter; Meter Function Simpson 55F233
WATT METER; Meter Function:Power; Meter Range:0W to 150W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

WATT METER; Meter Function:Power; Meter Range:0W to 150W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F233
Product Name Watt Meter; Meter Function Simpson
Input Type Power
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details