Simpson Door Company Watt Meter; Meter Function Simpson 10720

Description
WATT METER; Meter Function:Power; Meter Range:0W to 75W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA
Datasheet
Description
WATT METER; Meter Function:Power; Meter Range:0W to 75W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Watt Meter; Meter Function Simpson - 55F232 - Newark, An Avnet Company
Chicago, IL, United States
Watt Meter; Meter Function Simpson
55F232
Watt Meter; Meter Function Simpson 55F232
WATT METER; Meter Function:Power; Meter Range:0W to 75W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer ; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

WATT METER; Meter Function:Power; Meter Range:0W to 75W; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Dynamometer; Meter Shape:Rectangular; Scale Length:89mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F232
Product Name Watt Meter; Meter Function Simpson
Input Type Power
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - Counters, Hour Meters - PCE-N15O - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LED - Red Characters
View Details
2 suppliers
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers