Simpson Door Company Voltage Meter; Meter Function Simpson 10350

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA
Datasheet
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 55F2537 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F2537
Voltage Meter; Meter Function Simpson 55F2537
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F2537
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Voltage Range 0.0 to 200 volts
Frequency Range 50 to 60 Hz
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details