Simpson Door Company Voltage Meter; Meter Function Simpson 10250

Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA
Description
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA
Datasheet
Datasheet Summary
Powered by GS/AI

The Voltage Meter, part number 55F2530, is designed for measuring AC voltage within a range of 0V to 500V. It features an iron-vane movement and has an accuracy of ±2%. The meter is rectangular in shape and is compliant with RoHS standards. This product is suitable for applications requiring reliable voltage measurement in various electrical and electronic testing environments. Its modularity allows for customization, including special orders for specific dials and ranges, making it adaptable to diverse project requirements.

Datasheet Summary
Powered by GS/AI

The Voltage Meter, part number 55F2530, is designed for measuring AC voltage within a range of 0V to 500V. It features an iron-vane movement and has an accuracy of ±2%. The meter is rectangular in shape and is compliant with RoHS standards. This product is suitable for applications requiring reliable voltage measurement in various electrical and electronic testing environments. Its modularity allows for customization, including special orders for specific dials and ranges, making it adaptable to diverse project requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Meter; Meter Function Simpson - 55F2530 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F2530
Voltage Meter; Meter Function Simpson 55F2530
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 500V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 55F2530
Product Name Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Phase Power Display Panel for System Integration - PCE-N30P-1 - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
2 suppliers
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers