Simpson Door Company Panel Meter 10220

Description
ANALOG, AC VOLTMETER, PANEL METER 60 HZ, 25000 OHMS AT 60 HZ, 150 VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
ANALOG, AC VOLTMETER, PANEL METER 60 HZ, 25000 OHMS AT 60 HZ, 150 VAC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter - 17414932 - Radwell International
Willingboro, NJ, United States
Panel Meter
17414932
Panel Meter 17414932
ANALOG, AC VOLTMETER, PANEL METER 60 HZ, 25000 OHMS AT 60 HZ, 150 VAC. FREE 2 YEAR RADWELL WARRANTY

ANALOG, AC VOLTMETER, PANEL METER 60 HZ, 25000 OHMS AT 60 HZ, 150 VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Voltage Meter; Meter Function Simpson - 55F1585 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; Meter Function Simpson
55F1585
Voltage Meter; Meter Function Simpson 55F1585
VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

VOLTAGE METER; Meter Function:AC Voltage; Meter Range:0V to 150V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Accuracy:+/-2 %; Display Accuracy ±:2%; Meter Movement:Iron-Vane; Meter Shape:Rectangular RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 17414932 55F1585
Product Name Panel Meter Voltage Meter; Meter Function Simpson
Voltage Range 0.0 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
Multi Function Panel Meters - 312864 - RS Components, Ltd.
Specs
Number Digits 7.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details
 - Digital Panel Meter for 6 Digit Digital Stopwatch and Timer - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details