Simpson Door Company Voltmeter, Ac, 0V To 25V, 79.9Mm; Meter Function Simpson 10190

Description
VOLTMETER, AC, 0V TO 25V, 79.9mm; Meter Function:AC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:55.88mm; Power Rating:2.7W; Scale Length:79.9mm RoHS Compliant: No
Datasheet
Description
VOLTMETER, AC, 0V TO 25V, 79.9mm; Meter Function:AC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:55.88mm; Power Rating:2.7W; Scale Length:79.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmeter, Ac, 0V To 25V, 79.9Mm; Meter Function Simpson - 01B6872 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Ac, 0V To 25V, 79.9Mm; Meter Function Simpson
01B6872
Voltmeter, Ac, 0V To 25V, 79.9Mm; Meter Function Simpson 01B6872
VOLTMETER, AC, 0V TO 25V, 79.9mm; Meter Function:AC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:55.88mm; Power Rating:2.7W; Scale Length:79.9mm RoHS Compliant: No

VOLTMETER, AC, 0V TO 25V, 79.9mm; Meter Function:AC Voltage; Meter Range:0V to 25V; Panel Cutout Height:-; Panel Cutout Width:-; Product Range:-; Panel Cutout Diameter:55.88mm; Power Rating:2.7W; Scale Length:79.9mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 01B6872
Product Name Voltmeter, Ac, 0V To 25V, 79.9Mm; Meter Function Simpson
Voltage Range 0.0 to 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details