Simpson Door Company Res Cf 33K Ohm 5% Simpson 05-118620

Description
RES CF 33K OHM 5%
Description
RES CF 33K OHM 5%

Suppliers

Company
Product
Description
Supplier Links
Res Cf 33K Ohm 5% Simpson - 89AH0448 - Newark, An Avnet Company
Chicago, IL, United States
Res Cf 33K Ohm 5% Simpson
89AH0448
Res Cf 33K Ohm 5% Simpson 89AH0448
RES CF 33K OHM 5%

RES CF 33K OHM 5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 89AH0448
Product Name Res Cf 33K Ohm 5% Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
AERZENWebView -  - Aerzen USA Corp.
Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
Media Other; Oil Levels, System Pressure
View Details