Simpson Door Company Res Mf 402 Ohm 1% Simpson 05-116772

Description
RES MF 402 OHM 1%
Description
RES MF 402 OHM 1%

Suppliers

Company
Product
Description
Supplier Links
Res Mf 402 Ohm 1% Simpson - 89AH0441 - Newark, An Avnet Company
Chicago, IL, United States
Res Mf 402 Ohm 1% Simpson
89AH0441
Res Mf 402 Ohm 1% Simpson 89AH0441
RES MF 402 OHM 1%

RES MF 402 OHM 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 89AH0441
Product Name Res Mf 402 Ohm 1% Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
SkyView 80-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
Millmate Controller 400 - PFVA401 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Form Factor Chassis
Interface Network
Communication / Port Type RS-232, RS-485
View Details