Simpson Door Company Res Mf 15K Ohm .5% Simpson 05-115082Z

Description
RES MF 15K OHM .5%
Description
RES MF 15K OHM .5%

Suppliers

Company
Product
Description
Supplier Links
Res Mf 15K Ohm .5% Simpson - 89AH0432 - Newark, An Avnet Company
Chicago, IL, United States
Res Mf 15K Ohm .5% Simpson
89AH0432
Res Mf 15K Ohm .5% Simpson 89AH0432
RES MF 15K OHM .5%

RES MF 15K OHM .5%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 89AH0432
Product Name Res Mf 15K Ohm .5% Simpson
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Process Monitor Digital Systems - AERprogress - Aerzen USA Corp.
Specs
Form Factor Remote access via internet compatible devices
Interface Web
View Details