Simplex Isolation Systems Enclosure System with Active Channel Technology SIS 797

Description
SIS-797 with ACT! Isolation and environmental control has taken a huge step forward for the medical device and pharmaceutical industries, thanks to the latest innovation from Simplex Isolation Systems. The Simplex SIS 797 Enclosure System with ACT! - Active Channel Technology - allows you to adjust the insert channel of the SIS frame for different sizes of solid inserts from 1/8" to 3/8". The ACT! design creates a snug interior mounting of the insert that is flush with the frame, making the assembled wall easy to keep clean. Can be fitted for wall panel inserts of ABS, polycarbonate, aluminum composite, acrylic, tempered glass or other materials. Easy-to-clean features are ideal for USP <797> applications for pharmaceutical compounding and medical device manufacturing, assembly and packaging applications. Suitable for ISO Class 8 (Class 100,000) applications to Class 4 (Class 10). Order the SIS 797 with the Simplex integrated ceiling system in factory assembled modules for fast and simple construction. All assembly hardware is accessed from the outside and sealed for a professional look. Can be designed as a single-pass cleanroom, or as a re-circulating design with air-chase walls and ceiling plenum. Engineered to be modular. When your needs expand, so does the SIS 797. Active Channel Technology is a two-piece frame that allows the end user to vary the thickness of the insert material from 1/8" to 3/8". Use a wide variety of insert materials including ABS, polycarbonate, aluminum composite, acrylic, or even tempered glass.
Description
SIS-797 with ACT! Isolation and environmental control has taken a huge step forward for the medical device and pharmaceutical industries, thanks to the latest innovation from Simplex Isolation Systems. The Simplex SIS 797 Enclosure System with ACT! - Active Channel Technology - allows you to adjust the insert channel of the SIS frame for different sizes of solid inserts from 1/8" to 3/8". The ACT! design creates a snug interior mounting of the insert that is flush with the frame, making the assembled wall easy to keep clean. Can be fitted for wall panel inserts of ABS, polycarbonate, aluminum composite, acrylic, tempered glass or other materials. Easy-to-clean features are ideal for USP <797> applications for pharmaceutical compounding and medical device manufacturing, assembly and packaging applications. Suitable for ISO Class 8 (Class 100,000) applications to Class 4 (Class 10). Order the SIS 797 with the Simplex integrated ceiling system in factory assembled modules for fast and simple construction. All assembly hardware is accessed from the outside and sealed for a professional look. Can be designed as a single-pass cleanroom, or as a re-circulating design with air-chase walls and ceiling plenum. Engineered to be modular. When your needs expand, so does the SIS 797. Active Channel Technology is a two-piece frame that allows the end user to vary the thickness of the insert material from 1/8" to 3/8". Use a wide variety of insert materials including ABS, polycarbonate, aluminum composite, acrylic, or even tempered glass.

Suppliers

Company
Product
Description
Supplier Links
Enclosure System with Active Channel Technology - SIS 797 - Simplex Isolation Systems
Fontana, CA, USA
Enclosure System with Active Channel Technology
SIS 797
Enclosure System with Active Channel Technology SIS 797
SIS-797 with ACT! Isolation and environmental control has taken a huge step forward for the medical device and pharmaceutical industries, thanks to the latest innovation from Simplex Isolation Systems. The Simplex SIS 797 Enclosure System with ACT! - Active Channel Technology - allows you to adjust the insert channel of the SIS frame for different sizes of solid inserts from 1/8" to 3/8". The ACT! design creates a snug interior mounting of the insert that is flush with the frame, making the assembled wall easy to keep clean. Can be fitted for wall panel inserts of ABS, polycarbonate, aluminum composite, acrylic, tempered glass or other materials. Easy-to-clean features are ideal for USP <797> applications for pharmaceutical compounding and medical device manufacturing, assembly and packaging applications. Suitable for ISO Class 8 (Class 100,000) applications to Class 4 (Class 10). Order the SIS 797 with the Simplex integrated ceiling system in factory assembled modules for fast and simple construction. All assembly hardware is accessed from the outside and sealed for a professional look. Can be designed as a single-pass cleanroom, or as a re-circulating design with air-chase walls and ceiling plenum. Engineered to be modular. When your needs expand, so does the SIS 797. Active Channel Technology is a two-piece frame that allows the end user to vary the thickness of the insert material from 1/8" to 3/8". Use a wide variety of insert materials including ABS, polycarbonate, aluminum composite, acrylic, or even tempered glass.

SIS-797 with ACT!
Isolation and environmental control has taken a huge step forward for the medical device and pharmaceutical industries, thanks to the latest innovation from Simplex Isolation Systems.

The Simplex SIS 797 Enclosure System with ACT! - Active Channel Technology - allows you to adjust the insert channel of the SIS frame for different sizes of solid inserts from 1/8" to 3/8". The ACT! design creates a snug interior mounting of the insert that is flush with the frame, making the assembled wall easy to keep clean.

  • Can be fitted for wall panel inserts of ABS, polycarbonate, aluminum composite, acrylic, tempered glass or other materials.
  • Easy-to-clean features are ideal for USP <797> applications for pharmaceutical compounding and medical device manufacturing, assembly and packaging applications.
  • Suitable for ISO Class 8 (Class 100,000) applications to Class 4 (Class 10).
  • Order the SIS 797 with the Simplex integrated ceiling system in factory assembled modules for fast and simple construction.
  • All assembly hardware is accessed from the outside and sealed for a professional look.
  • Can be designed as a single-pass cleanroom, or as a re-circulating design with air-chase walls and ceiling plenum.
  • Engineered to be modular. When your needs expand, so does the SIS 797.
Active Channel Technology is a two-piece frame that allows the end user to vary the thickness of the insert material from 1/8" to 3/8". Use a wide variety of insert materials including ABS, polycarbonate, aluminum composite, acrylic, or even tempered glass.
Supplier's Site

Technical Specifications

  Simplex Isolation Systems
Product Category Environmental Test Chambers and Rooms
Product Number SIS 797
Product Name Enclosure System with Active Channel Technology
Type Environmental Stability
Unlock Full Specs
to access all available technical data

Similar Products

Rapid Oxygen Control Chambers - VelO2x 510 - Baker
Specs
Type Environmental Stability
Configuration Benchtop
Features Shelves; Windows
View Details
TESTA Walk-In BT -  - Aralab
Specs
Configuration Floor; Walk-In
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Lights; Windows
View Details
Stability Walk-in Chamber - ESPB499 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type Environmental Stability
Configuration Walk-In
Parameters Temperature; Humidity (optional feature)
View Details
Antenna Measurement Chambers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Parameters Far-field antenna pattern measurements
Features Lights
Temperature Control Heating (optional feature); Cooling (optional feature)
View Details