SIMCom Wireless Solutions Limited RF Misc ICs and Modules - SIM900 SIM900

Description
Manufacturer: Simcom Win Source Part Number: 323939-SIM900 Family Name: SIM900 Introduction Date: October 01, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Simcom Win Source Part Number: 323939-SIM900 Family Name: SIM900 Introduction Date: October 01, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - SIM900 - 323939-SIM900 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - SIM900
323939-SIM900
RF Misc ICs and Modules - SIM900 323939-SIM900
Manufacturer: Simcom Win Source Part Number: 323939-SIM900 Family Name: SIM900 Introduction Date: October 01, 2012 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Simcom
Win Source Part Number: 323939-SIM900
Family Name: SIM900
Introduction Date: October 01, 2012
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 323939-SIM900
Product Name RF Misc ICs and Modules - SIM900
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-205 4308RV-205XJLD , 4308RV-205XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details