SIMCom Wireless Solutions Limited RF Transceiver Modules and Modems SIM7600SA

Description
Cellular EDGE, GPRS, HSPA+, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote
Description
Cellular EDGE, GPRS, HSPA+, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIM7600SA is a versatile LTE module designed for various cellular communication applications. It supports multiple frequency bands including 850MHz, 900MHz, 1.8GHz, and 1.9GHz, making it suitable for global deployment. The module is capable of handling EDGE, GPRS, HSPA+, and WCDMA protocols, ensuring compatibility with a wide range of networks. This surface mount module does not include an antenna, allowing for flexibility in antenna selection based on specific project requirements. The SIM7600SA is designed for integration into electronic systems, and system validation remains the responsibility of the customer or system integrator. Engineers considering this module should evaluate its specifications against their project needs, particularly in terms of frequency compatibility and communication protocols.

Datasheet Summary
Powered by GS/AI

The SIM7600SA is a versatile LTE module designed for various cellular communication applications. It supports multiple frequency bands including 850MHz, 900MHz, 1.8GHz, and 1.9GHz, making it suitable for global deployment. The module is capable of handling EDGE, GPRS, HSPA+, and WCDMA protocols, ensuring compatibility with a wide range of networks. This surface mount module does not include an antenna, allowing for flexibility in antenna selection based on specific project requirements. The SIM7600SA is designed for integration into electronic systems, and system validation remains the responsibility of the customer or system integrator. Engineers considering this module should evaluate its specifications against their project needs, particularly in terms of frequency compatibility and communication protocols.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 3781-SIM7600SA-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
3781-SIM7600SA-ND
RF Transceiver Modules and Modems 3781-SIM7600SA-ND
Cellular EDGE, GPRS, HSPA+, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular EDGE, GPRS, HSPA+, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - 1379858-SIM7600SA - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RF Transceiver Modules and Modems
1379858-SIM7600SA
RF and Wireless - RF Transceiver Modules and Modems 1379858-SIM7600SA
Win Source Part Number: 1379858-SIM7600SA Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: SIMCom Wireless Solutions Limited Series: SIM7600 Package: Tray Product Status: Active Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Package / Case: 87-SMD Module Mounting Type: Surface Mount HTSUS: 8517.62.0090 ECCN: 5A992C SC Voltage - Supply: 3.4V ~ 4.2V RF Family/Standard: Cellular Antenna Type: Antenna Not Included Data Rate: 10Mbps Protocol: EDGE, GPRS, HSPA+, LTE, WCDMA Serial Interfaces: ADC, I²C, PCM, SPI, UART, USB

Win Source Part Number: 1379858-SIM7600SA
Category: RF and Wireless - RF Transceiver Modules and Modems
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: SIMCom Wireless Solutions Limited
Series: SIM7600
Package: Tray
Product Status: Active
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Package / Case: 87-SMD Module
Mounting Type: Surface Mount
HTSUS: 8517.62.0090
ECCN: 5A992C SC
Voltage - Supply: 3.4V ~ 4.2V
RF Family/Standard: Cellular
Antenna Type: Antenna Not Included
Data Rate: 10Mbps
Protocol: EDGE, GPRS, HSPA+, LTE, WCDMA
Serial Interfaces: ADC, I²C, PCM, SPI, UART, USB

Buy Now Datasheet
RF Transceiver Modules and Modems - SIM7600SA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SIM7600SA
RF Transceiver Modules and Modems SIM7600SA
Cellular EDGE, GPRS, HSPA+, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular EDGE, GPRS, HSPA+, LTE, WCDMA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SIM7600SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SIM7600SA
RF and Wireless - RF Transceiver Modules and Modems SIM7600SA
RF TXRX MODULE CELLULAR SMD

RF TXRX MODULE CELLULAR SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 3781-SIM7600SA-ND 1379858-SIM7600SA SIM7600SA SIM7600SA
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Package Type Surface Mount; 87-SMD Module 87-SMD Module Surface Mount; 87-SMD Module
Supply Voltage 3.4 to 4.2 volts 3.4 to 4.2 volts 3.4 to 4.2 volts 4.2 to 3.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type FCCSP
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details