SIMCom Wireless Solutions Limited RF/IF and RFID - RF Transceiver Modules and Modems SIM7600E

Description
Win Source Part Number: 1219009-SIM7600E Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SIM7600E Package: Tray Standard Package: 300 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz Protocol: GSM, LTE, WCDMA Data Rate: 150Mbps Antenna Type: Antenna Not Included Sensitivity: -110dBm Current - Receiving: 17.5mA RF Family/Standard: Cellular Modulation: QPSK Serial Interfaces: I²C, PCM, SDIO, SPI, UART, USB Current - Transmitting: 17.5mA Voltage - Supply: 3.4V ~ 4.2V Package / Case: 87-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: SIMCom Wireless Solutions Limited Other Names: S2-10A98-Z30G6,S2-10 A98,3781-SIM7600E
Request a Quote
Description
Win Source Part Number: 1219009-SIM7600E Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SIM7600E Package: Tray Standard Package: 300 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz Protocol: GSM, LTE, WCDMA Data Rate: 150Mbps Antenna Type: Antenna Not Included Sensitivity: -110dBm Current - Receiving: 17.5mA RF Family/Standard: Cellular Modulation: QPSK Serial Interfaces: I²C, PCM, SDIO, SPI, UART, USB Current - Transmitting: 17.5mA Voltage - Supply: 3.4V ~ 4.2V Package / Case: 87-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: SIMCom Wireless Solutions Limited Other Names: S2-10A98-Z30G6,S2-10 A98,3781-SIM7600E
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1219009-SIM7600E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1219009-SIM7600E
RF/IF and RFID - RF Transceiver Modules and Modems 1219009-SIM7600E
Win Source Part Number: 1219009-SIM7600E Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SIM7600E Package: Tray Standard Package: 300 Mounting: SMD (SMT) Frequency: 900MHz, 1.8GHz Protocol: GSM, LTE, WCDMA Data Rate: 150Mbps Antenna Type: Antenna Not Included Sensitivity: -110dBm Current - Receiving: 17.5mA RF Family/Standard: Cellular Modulation: QPSK Serial Interfaces: I²C, PCM, SDIO, SPI, UART, USB Current - Transmitting: 17.5mA Voltage - Supply: 3.4V ~ 4.2V Package / Case: 87-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) Mfr: SIMCom Wireless Solutions Limited Other Names: S2-10A98-Z30G6,S2-10 A98,3781-SIM7600E

Win Source Part Number: 1219009-SIM7600E
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: SIM7600E
Package: Tray
Standard Package: 300
Mounting: SMD (SMT)
Frequency: 900MHz, 1.8GHz
Protocol: GSM, LTE, WCDMA
Data Rate: 150Mbps
Antenna Type: Antenna Not Included
Sensitivity: -110dBm
Current - Receiving: 17.5mA
RF Family/Standard: Cellular
Modulation: QPSK
Serial Interfaces: I²C, PCM, SDIO, SPI, UART, USB
Current - Transmitting: 17.5mA
Voltage - Supply: 3.4V ~ 4.2V
Package / Case: 87-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
Mfr: SIMCom Wireless Solutions Limited
Other Names: S2-10A98-Z30G6,S2-10A98,3781-SIM7600E

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - SIM7600E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SIM7600E
RF and Wireless - RF Transceiver Modules and Modems SIM7600E
RF TXRX MODULE CELLULAR LTE SMD

RF TXRX MODULE CELLULAR LTE SMD

Supplier's Site
RF Transceiver Modules and Modems - SIM7600E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SIM7600E
RF Transceiver Modules and Modems SIM7600E
Cellular GSM, LTE, WCDMA Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount

Cellular GSM, LTE, WCDMA Transceiver Module 900MHz, 1.8GHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1219009-SIM7600E SIM7600E SIM7600E
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 900 to 1800 MHz 900 to 1800 MHz 900 to 1800 MHz
Sensitivity -110 dBm -110 dBm -110 dBm
Package Type Surface Mount; SMD (SMT) Surface Mount; 87-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5236333 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Phase Shift Key; CDMA, QPSK, GSM
Features RoHS
View Details
8.5 - 10.55 GHz X-Band Dual Rx, Single Tx Beam Front End Module - AWMF-0106 - Qorvo
Specs
Features RoHS
Operating Frequency 8500 to 10550 MHz
Package Type Surface Mount; QFN
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1223-ND - DigiKey
Specs
Device Type Rec-Trans
Applications General Purpose
Operating Frequency 1700 to 2100 MHz
View Details
2 suppliers