SIMCom Wireless Solutions Limited RF/IF and RFID - RF Transceiver Modules and Modems SIM7070G

Description
Win Source Part Number: 1158487-SIM7070G Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 400 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: Cat-M, Cat-NB, GNSS, GSM Data Rate: 1.119Mbps Antenna Type: Antenna Not Included Power - Output: 21dBm RF Family/Standard: Cellular, Navigation Serial Interfaces: ADC, I²C, I²S, PCM, UART, USB Voltage - Supply: 3V ~ 4.6V Package / Case: 68-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C 22 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: SIMCom Wireless Solutions Limited Other Names: S2-108HK,3781-SIM707 0G,S2-108HK-Z30RL
Request a Quote
Description
Win Source Part Number: 1158487-SIM7070G Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 400 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: Cat-M, Cat-NB, GNSS, GSM Data Rate: 1.119Mbps Antenna Type: Antenna Not Included Power - Output: 21dBm RF Family/Standard: Cellular, Navigation Serial Interfaces: ADC, I²C, I²S, PCM, UART, USB Voltage - Supply: 3V ~ 4.6V Package / Case: 68-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C 22 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: SIMCom Wireless Solutions Limited Other Names: S2-108HK,3781-SIM707 0G,S2-108HK-Z30RL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1158487-SIM7070G - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1158487-SIM7070G
RF/IF and RFID - RF Transceiver Modules and Modems 1158487-SIM7070G
Win Source Part Number: 1158487-SIM7070G Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 400 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: Cat-M, Cat-NB, GNSS, GSM Data Rate: 1.119Mbps Antenna Type: Antenna Not Included Power - Output: 21dBm RF Family/Standard: Cellular, Navigation Serial Interfaces: ADC, I²C, I²S, PCM, UART, USB Voltage - Supply: 3V ~ 4.6V Package / Case: 68-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A992C 22 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: SIMCom Wireless Solutions Limited Other Names: S2-108HK,3781-SIM707 0G,S2-108HK-Z30RL

Win Source Part Number: 1158487-SIM7070G
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Protocol: Cat-M, Cat-NB, GNSS, GSM
Data Rate: 1.119Mbps
Antenna Type: Antenna Not Included
Power - Output: 21dBm
RF Family/Standard: Cellular, Navigation
Serial Interfaces: ADC, I²C, I²S, PCM, UART, USB
Voltage - Supply: 3V ~ 4.6V
Package / Case: 68-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A992C 22
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: SIMCom Wireless Solutions Limited
Other Names: S2-108HK,3781-SIM7070G,S2-108HK-Z30RL

Buy Now
RF Transceiver Modules and Modems - SIM7070G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SIM7070G
RF Transceiver Modules and Modems SIM7070G
Cellular, Navigation Cat-M, Cat-NB, GNSS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Cellular, Navigation Cat-M, Cat-NB, GNSS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now
IoT/Communication Modules >> RF Modules - SIM7070G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
IoT/Communication Modules >> RF Modules
SIM7070G
IoT/Communication Modules >> RF Modules SIM7070G
LCC-68(24x24) RF Modules ROHS

LCC-68(24x24) RF Modules ROHS

Supplier's Site
RF and Wireless - RF Transceiver Modules and Modems - SIM7070G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SIM7070G
RF and Wireless - RF Transceiver Modules and Modems SIM7070G
RF TXRX MODULE CELL/NAV SMD

RF TXRX MODULE CELL/NAV SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Modules RF Transceivers
Product Number 1158487-SIM7070G SIM7070G SIM7070G SIM7070G
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems IoT/Communication Modules >> RF Modules RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Output Power 21 dBm 21 dBm 21 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Transmit Module with 3 Antenna Outputs and Sixteen TRX Ports - QM57508 - Qorvo
Specs
Device Type Transmitter
Package Type Surface Mount; Leadless SMT
View Details
RF Power Amplifier Module - KMA1040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details