SIMCom Wireless Solutions Limited RF/IF and RFID - RF Transceiver Modules and Modems SIM7000G

Description
Win Source Part Number: 1208671-SIM7000G Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SIM7000 Package: Tray Standard Package: 400 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: Cat-M, Cat-NB, EDGE, GPRS, LPWA Data Rate: 375kbps Antenna Type: Antenna Not Included RF Family/Standard: 802.15.4 Serial Interfaces: ADC, I²C, PCM, UART, USB Voltage - Supply: 3V ~ 4.3V Package / Case: 68-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) Mfr: SIMCom Wireless Solutions Limited Other Names: S2-107Y8,3781-SIM700 0G,S2-107Y8-Z30PL
Request a Quote Datasheet
Description
Win Source Part Number: 1208671-SIM7000G Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SIM7000 Package: Tray Standard Package: 400 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: Cat-M, Cat-NB, EDGE, GPRS, LPWA Data Rate: 375kbps Antenna Type: Antenna Not Included RF Family/Standard: 802.15.4 Serial Interfaces: ADC, I²C, PCM, UART, USB Voltage - Supply: 3V ~ 4.3V Package / Case: 68-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) Mfr: SIMCom Wireless Solutions Limited Other Names: S2-107Y8,3781-SIM700 0G,S2-107Y8-Z30PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver Modules and Modems - 1208671-SIM7000G - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1208671-SIM7000G
RF/IF and RFID - RF Transceiver Modules and Modems 1208671-SIM7000G
Win Source Part Number: 1208671-SIM7000G Category: RF/IF and RFID>RF Transceiver Modules and Modems Series: SIM7000 Package: Tray Standard Package: 400 Mounting: SMD (SMT) Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz Protocol: Cat-M, Cat-NB, EDGE, GPRS, LPWA Data Rate: 375kbps Antenna Type: Antenna Not Included RF Family/Standard: 802.15.4 Serial Interfaces: ADC, I²C, PCM, UART, USB Voltage - Supply: 3V ~ 4.3V Package / Case: 68-SMD Module Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) Mfr: SIMCom Wireless Solutions Limited Other Names: S2-107Y8,3781-SIM700 0G,S2-107Y8-Z30PL

Win Source Part Number: 1208671-SIM7000G
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Series: SIM7000
Package: Tray
Standard Package: 400
Mounting: SMD (SMT)
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz
Protocol: Cat-M, Cat-NB, EDGE, GPRS, LPWA
Data Rate: 375kbps
Antenna Type: Antenna Not Included
RF Family/Standard: 802.15.4
Serial Interfaces: ADC, I²C, PCM, UART, USB
Voltage - Supply: 3V ~ 4.3V
Package / Case: 68-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
Mfr: SIMCom Wireless Solutions Limited
Other Names: S2-107Y8,3781-SIM7000G,S2-107Y8-Z30PL

Buy Now
RF Transceiver Modules and Modems - 3781-SIM7000G-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
3781-SIM7000G-ND
RF Transceiver Modules and Modems 3781-SIM7000G-ND
802.15.4 Cat-M, Cat-NB, EDGE, GPRS, LPWA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

802.15.4 Cat-M, Cat-NB, EDGE, GPRS, LPWA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - SIM7000G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SIM7000G
RF Transceiver Modules and Modems SIM7000G
802.15.4 Cat-M, Cat-NB, EDGE, GPRS, LPWA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

802.15.4 Cat-M, Cat-NB, EDGE, GPRS, LPWA Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - SIM7000G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SIM7000G
RF and Wireless - RF Transceiver Modules and Modems SIM7000G
RF TXRX MODULE 802.15.4 SMD

RF TXRX MODULE 802.15.4 SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 1208671-SIM7000G 3781-SIM7000G-ND SIM7000G SIM7000G
Product Name RF/IF and RFID - RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz 850 to 1900 MHz
Package Type Surface Mount; SMD (SMT) Surface Mount; 68-SMD Module Surface Mount; 68-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Power Amplifier Module - KMA2040 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details