SIMCom Wireless Solutions Limited RF Transceiver Modules and Modems SIM68M

Description
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module Antenna Not Included Surface Mount
Request a Quote Datasheet
Description
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module Antenna Not Included Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 3781-SIM68M-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
3781-SIM68M-ND
RF Transceiver Modules and Modems 3781-SIM68M-ND
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module Antenna Not Included Surface Mount

Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module Antenna Not Included Surface Mount

Buy Now Datasheet
RF/IF and RFID - RF Transceiver Modules and Modems - 1019454-SIM68M - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver Modules and Modems
1019454-SIM68M
RF/IF and RFID - RF Transceiver Modules and Modems 1019454-SIM68M
Win Source Part Number: 1019454-SIM68M Category: RF/IF and RFID>RF Transceiver Modules and Modems Package: Tray Standard Package: 1,000 Mounting: SMD (SMT) Protocol: Galileo, GLONASS, GPS, GNSS Antenna Type: Antenna Not Included Sensitivity: -165dBm RF Family/Standard: Navigation Serial Interfaces: UART Voltage - Supply: 2.8V ~ 4.3V Package / Case: 18-SMD Module Temperature Range - Operating: -40°C ~ 85°C ECCN: 7A994 Fake Threat In the Open Market: 62 pct. MSL Level: 3 (168 Hours) HTSUS: 8517.62.0090 Mfr: SIMCom Wireless Solutions Limited Other Names: S2-105ZC-Z30QG,S2-10 5ZC,3781-SIM68M

Win Source Part Number: 1019454-SIM68M
Category: RF/IF and RFID>RF Transceiver Modules and Modems
Package: Tray
Standard Package: 1,000
Mounting: SMD (SMT)
Protocol: Galileo, GLONASS, GPS, GNSS
Antenna Type: Antenna Not Included
Sensitivity: -165dBm
RF Family/Standard: Navigation
Serial Interfaces: UART
Voltage - Supply: 2.8V ~ 4.3V
Package / Case: 18-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 7A994
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8517.62.0090
Mfr: SIMCom Wireless Solutions Limited
Other Names: S2-105ZC-Z30QG,S2-105ZC,3781-SIM68M

Buy Now
RF and Wireless - RF Transceiver Modules and Modems - SIM68M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SIM68M
RF and Wireless - RF Transceiver Modules and Modems SIM68M
RF TXRX MODULE NAVIGATION SMD

RF TXRX MODULE NAVIGATION SMD

Supplier's Site
RF Transceiver Modules and Modems - SIM68M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SIM68M
RF Transceiver Modules and Modems SIM68M
Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module Antenna Not Included Surface Mount

Navigation Galileo, GLONASS, GPS, GNSS Transceiver Module Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number 3781-SIM68M-ND 1019454-SIM68M SIM68M SIM68M
Product Name RF Transceiver Modules and Modems RF/IF and RFID - RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -165 dBm -165 dBm -165 dBm -165 dBm
Package Type Surface Mount; 18-SMD Module Surface Mount; SMD (SMT) Surface Mount; 18-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -101 dBm
Output Power 23 dBm
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 USB Combo Module - IGX-UACF1-9379b7-BT - Intelligraphics, Inc.
Specs
RF Modulation FHSS, GFSK, DPSK, DQPSK
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Operating Frequency 2400 to 5845 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1098-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Frequency 800 to 1900 MHz
View Details
2 suppliers