Silvertronic Limited 1000V LARGE CROCODILE CLIP - RED UL/CSA 126024/R

Description
Features UL/CSA Compliant Accepts All Standard 4 mm Test Lead Plugs Wide Jaw Opening & Special Tooth Design Assures Firm Grip and Electrical Contact Specifications IEC 1010 Rating: 1000 V CAT3 / 600 V CAT4 30 Amps Maximum Jaw Opening: .866" (22 mm)
Description
Features UL/CSA Compliant Accepts All Standard 4 mm Test Lead Plugs Wide Jaw Opening & Special Tooth Design Assures Firm Grip and Electrical Contact Specifications IEC 1010 Rating: 1000 V CAT3 / 600 V CAT4 30 Amps Maximum Jaw Opening: .866" (22 mm)

Suppliers

Company
Product
Description
Supplier Links
1000V LARGE CROCODILE CLIP - RED UL/CSA - 70062309 - Allied Electronics, Inc.
Fort Worth, TX, USA
1000V LARGE CROCODILE CLIP - RED UL/CSA
70062309
1000V LARGE CROCODILE CLIP - RED UL/CSA 70062309
Features UL/CSA Compliant Accepts All Standard 4 mm Test Lead Plugs Wide Jaw Opening & Special Tooth Design Assures Firm Grip and Electrical Contact Specifications IEC 1010 Rating: 1000 V CAT3 / 600 V CAT4 30 Amps Maximum Jaw Opening: .866" (22 mm)

Features

  • UL/CSA Compliant
  • Accepts All Standard 4 mm Test Lead Plugs
  • Wide Jaw Opening & Special Tooth Design Assures Firm Grip and Electrical Contact
    Specifications
  • IEC 1010 Rating: 1000 V CAT3 / 600 V CAT4 30 Amps
  • Maximum Jaw Opening: .866" (22 mm)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70062309
Product Name 1000V LARGE CROCODILE CLIP - RED UL/CSA
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
ZK2000-6500-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details