LABEL, WHITE, 25X12MM, 48/SHEET, PK10; Marker Type:Self Laminating; Legend:-; Marker Dimensions:12mm x 25mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:Prolab Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 25R4988 |
| Product Name | Label, White, 25X12Mm, 48/sheet, Pk10; Marker Type Silverfox |
| Wire & Cable Markers | Pre-printed Markers |