Silicon Sensing Systems Gyroscope, 3-Axis, Analog/digital, Lcc16, Full Reel; Mems Sensor Output Silicon Sensing Systems CRM100

Description
GYROSCOPE, 3-AXIS, ANALOG/DIGITAL, LCC16, FULL REEL; MEMS Sensor Output:Analogue, Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:75°/s, 150°/s, 300°/s, 900°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes
Datasheet
Description
GYROSCOPE, 3-AXIS, ANALOG/DIGITAL, LCC16, FULL REEL; MEMS Sensor Output:Analogue, Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:75°/s, 150°/s, 300°/s, 900°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gyroscope, 3-Axis, Analog/digital, Lcc16, Full Reel; Mems Sensor Output Silicon Sensing Systems - 18X0350 - Newark, An Avnet Company
Chicago, IL, United States
Gyroscope, 3-Axis, Analog/digital, Lcc16, Full Reel; Mems Sensor Output Silicon Sensing Systems
18X0350
Gyroscope, 3-Axis, Analog/digital, Lcc16, Full Reel; Mems Sensor Output Silicon Sensing Systems 18X0350
GYROSCOPE, 3-AXIS, ANALOG/DIGITAL, LCC16, FULL REEL; MEMS Sensor Output:Analogue, Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:75°/s, 150°/s, 300°/s, 900°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes

GYROSCOPE, 3-AXIS, ANALOG/DIGITAL, LCC16, FULL REEL; MEMS Sensor Output:Analogue, Digital; Measurement Axis:X, Y, Z; Full Scale Rate Range:75°/s, 150°/s, 300°/s, 900°/s; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V RoHS Compliant: Yes

Supplier's Site Datasheet
Angular Rate Sensor, 2.7V-3.6V; Product Range Silicon Sensing Systems - 92T7564 - Newark, An Avnet Company
Chicago, IL, United States
Angular Rate Sensor, 2.7V-3.6V; Product Range Silicon Sensing Systems
92T7564
Angular Rate Sensor, 2.7V-3.6V; Product Range Silicon Sensing Systems 92T7564
ANGULAR RATE SENSOR, 2.7V-3.6V; Product Range:PinPoint® Series; Bandwidth:160Hz; Rate Range:± 900°/s; Supply Voltage DC Max:3.6V; Supply Voltage DC Min:2.7V RoHS Compliant: Yes

ANGULAR RATE SENSOR, 2.7V-3.6V; Product Range:PinPoint® Series; Bandwidth:160Hz; Rate Range:± 900°/s; Supply Voltage DC Max:3.6V; Supply Voltage DC Min:2.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 18X0350
Product Name Gyroscope, 3-Axis, Analog/digital, Lcc16, Full Reel; Mems Sensor Output Silicon Sensing Systems
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
InGaAs image sensors, Line sensors - G9494-512D - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details