Win Source Part Number: 1261887-SM768GX00000
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: GPU
Number of Cores/Bus Width: 1 Core
Speed: 340MHz
RAM Controllers: DDR3
Graphics Acceleration: Yes
USB: USB 2.0 (4), USB 3.0 (1)
Package: Bulk
Additional Interfaces: LVDS, PCIe
Standard Package: 1
Package / Case: 425-BGA Module
Supplier Device Package: 425-BGAMCM (19x19)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Silicon Motion, Inc.
Base Product Number: SM768
RoHS Status: RoHS non-compliant
Graphic Processor 425-Pin BGA Product overview: SM768GX000000-AB from Silicon Motion is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SM768GX000000-AB
GPU Microprocessor IC - 1 Core 340MHz 425-BGAMCM (19x19)
FALCON 0MB HALOGEN FREE
IC MPU 340MHZ 425BGAMCM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1261887-SM768GX000000-AB | 694-SM768GX000000-AB | SM768GX000000-AB | SM768GX000000-AB | SM768GX000000-AB |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | BGA Embedded Microprocessor MPU | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Operating Temperature | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | Other; BGA | BGA; Other; 425-BGA Module | |||
| Pin Count | 425 |