Silicon Motion, Inc. Integrated Circuits (ICs) - Embedded - Microprocessors SM718GX160000-AB

Description
Win Source Part Number: 1261886-SM718GX16000 0-AB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: GPU Number of Cores/Bus Width: 1 Core Speed: 300MHz RAM Controllers: SDR Graphics Acceleration: Yes USB: USB 1.1 (1), USB 2.0 OTG (1) Package: Bulk Additional Interfaces: PCI Standard Package: 1 Package / Case: 320-LFBGA Supplier Device Package: 320-BGA (19x19) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Motion, Inc. Base Product Number: SM718 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1261886-SM718GX16000 0-AB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: GPU Number of Cores/Bus Width: 1 Core Speed: 300MHz RAM Controllers: SDR Graphics Acceleration: Yes USB: USB 1.1 (1), USB 2.0 OTG (1) Package: Bulk Additional Interfaces: PCI Standard Package: 1 Package / Case: 320-LFBGA Supplier Device Package: 320-BGA (19x19) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Motion, Inc. Base Product Number: SM718 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261886-SM718GX160000-AB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1261886-SM718GX160000-AB
Integrated Circuits (ICs) - Embedded - Microprocessors 1261886-SM718GX160000-AB
Win Source Part Number: 1261886-SM718GX16000 0-AB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: GPU Number of Cores/Bus Width: 1 Core Speed: 300MHz RAM Controllers: SDR Graphics Acceleration: Yes USB: USB 1.1 (1), USB 2.0 OTG (1) Package: Bulk Additional Interfaces: PCI Standard Package: 1 Package / Case: 320-LFBGA Supplier Device Package: 320-BGA (19x19) Temperature Range - Operating: 0°C ~ 70°C ECCN: 3A991A2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.31.0001 Mfr: Silicon Motion, Inc. Base Product Number: SM718 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1261886-SM718GX160000-AB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: GPU
Number of Cores/Bus Width: 1 Core
Speed: 300MHz
RAM Controllers: SDR
Graphics Acceleration: Yes
USB: USB 1.1 (1), USB 2.0 OTG (1)
Package: Bulk
Additional Interfaces: PCI
Standard Package: 1
Package / Case: 320-LFBGA
Supplier Device Package: 320-BGA (19x19)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 3A991A2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Silicon Motion, Inc.
Base Product Number: SM718
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
300MHZ Embedded Microprocessor MPU - 694-SM718GX160000-AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MHZ Embedded Microprocessor MPU
694-SM718GX160000-AB
300MHZ Embedded Microprocessor MPU 694-SM718GX160000-AB
IC MPU 300MHZ 320BGA Product overview: SM718GX160000-AB from Silicon Motion is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SM718GX160000-AB can be used for catalog matching and distributor lookup.

IC MPU 300MHZ 320BGA Product overview: SM718GX160000-AB from Silicon Motion is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 300MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-SM718GX160000-AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - SM718GX160000-AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
SM718GX160000-AB
Embedded - Microprocessors SM718GX160000-AB
LYNXSE 16MB HALOGEN FREE

LYNXSE 16MB HALOGEN FREE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
SM718GX160000-AB
Integrated Circuits (ICs) - Embedded - Microprocessors SM718GX160000-AB
IC MPU 300MHZ 320BGA

IC MPU 300MHZ 320BGA

Supplier's Site
Microprocessors - SM718GX160000-AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
SM718GX160000-AB
Microprocessors SM718GX160000-AB
GPU Microprocessor IC - 1 Core 300MHz 320-BGA (19x19)

GPU Microprocessor IC - 1 Core 300MHz 320-BGA (19x19)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1261886-SM718GX160000-AB 694-SM718GX160000-AB SM718GX160000-AB SM718GX160000-AB SM718GX160000-AB
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 300MHZ Embedded Microprocessor MPU Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Other; Bulk BGA; Other; 320-LFBGA
Pin Count 320
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - 49C402GB - Lingto Electronic Limited
Specs
Microprocessor Family 49C402
View Details
AM3352 Sitara Processor - AM3352BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details