The 1254165-SM662PEA-AC is a Ferri-eMMC® memory integrated circuit designed for industrial and automotive applications. It complies with JEDEC eMMC 5.1 protocols and is available in 100/153-ball BGA packages, facilitating efficient PCB design and manufacturing. This product features advanced NAND management capabilities, including high-efficiency error correction, global wear leveling, and robust data protection mechanisms to ensure data reliability and longevity. With a storage capacity ranging from 16GB to 512GB, the Ferri-eMMC® supports a wide temperature range from -40°C to +105°C, making it suitable for demanding environments. It is AEC-Q100 qualified, ensuring compliance with automotive standards. The device also offers customization options through firmware, allowing for tailored solutions to specific application needs. Its long product life cycle and low total cost of ownership make it a viable choice for engineers seeking reliable non-volatile storage solutions.
Win Source Part Number: 1254165-SM662PEA-AC
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1
ECCN: 3A991B1A
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Silicon Motion, Inc.
Base Product Number: SM662
Product Status: Last Time Buy
FERRI-EMMC BGA 153-B EMMC 5.0 ML Product overview: SM662PEA-AC from Silicon Motion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, BGA, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-SM662PEA-AC can be used for catalog matching and distributor lookup.
FERRI-EMMC BGA 153-B EMMC 5.0 ML
FERRI-EMMC BGA 153-B EMMC 5.0 ML
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | SM662PEA-AC-ND | 1254165-SM662PEA-AC | 774-SM662PEA-AC | SM662PEA-AC | SM662PEA-AC | SM662PEA-AC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | BGA Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash | Flash; Non-Volatile |